API Delevan, Inc. Fixed Inductors 1537R-42H

Description
18µH Unshielded Molded Inductor 213mA 2.25Ohm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Molded Inductor 213mA 2.25Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-42H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-42H-ND
Fixed Inductors 1537R-42H-ND
18µH Unshielded Molded Inductor 213mA 2.25Ohm Max Axial

18µH Unshielded Molded Inductor 213mA 2.25Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-42H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2279-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details