15µH Unshielded Molded Inductor 271mA 1.4Ohm Max Axial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1537R-40K-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole |
| Core Material | Iron |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |