API Delevan, Inc. Fixed Inductors 1537R-40H

Description
15µH Unshielded Molded Inductor 271mA 1.4Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Molded Inductor 271mA 1.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-40H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-40H-ND
Fixed Inductors 1537R-40H-ND
15µH Unshielded Molded Inductor 271mA 1.4Ohm Max Axial

15µH Unshielded Molded Inductor 271mA 1.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-40H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers