API Delevan, Inc. Fixed Inductors 1537R-38G

Description
12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-38G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-38G-ND
Fixed Inductors 1537R-38G-ND
12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial

12µH Unshielded Molded Inductor 305mA 1.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-38G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details