API Delevan, Inc. Fixed Inductors 1537R-34F

Description
8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-34F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-34F-ND
Fixed Inductors 1537R-34F-ND
8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial

8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-34F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers