API Delevan, Inc. Fixed Inductors 1537R-24K

Description
3.3µH Unshielded Molded Inductor 335mA 2Ohm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 335mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537R-24KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-24KTR-ND
Fixed Inductors 197-1537R-24KTR-ND
3.3µH Unshielded Molded Inductor 335mA 2Ohm Max Axial

3.3µH Unshielded Molded Inductor 335mA 2Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1537R-24KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-24KCT-ND
Fixed Inductors 197-1537R-24KCT-ND
FIXED IND 3.3UH 335MA 2 OHM TH

FIXED IND 3.3UH 335MA 2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537R-24KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details