API Delevan, Inc. Fixed Inductors 1537R-18G

Description
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-18G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-18G-ND
Fixed Inductors 1537R-18G-ND
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial

1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-18G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers