API Delevan, Inc. Fixed Inductors 1537R-18F

Description
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-18F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-18F-ND
Fixed Inductors 1537R-18F-ND
1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial

1.8µH Unshielded Molded Inductor 590mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-18F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details