API Delevan, Inc. Fixed Inductors 1537R-14K

Description
FIXED IND 1.2UH 730MA 420 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.2UH 730MA 420 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537R-14KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-14KCT-ND
Fixed Inductors 197-1537R-14KCT-ND
FIXED IND 1.2UH 730MA 420 MOHM

FIXED IND 1.2UH 730MA 420 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1537R-14KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537R-14KTR-ND
Fixed Inductors 197-1537R-14KTR-ND
1.2µH Unshielded Molded Inductor 730mA 420mOhm Max Axial

1.2µH Unshielded Molded Inductor 730mA 420mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537R-14KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers