API Delevan, Inc. Fixed Inductors 1537-94J

Description
FIXED IND 240UH 115MA 7.8 OHM TH
Request a Quote Datasheet
Description
FIXED IND 240UH 115MA 7.8 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537-94JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537-94JCT-ND
Fixed Inductors 197-1537-94JCT-ND
FIXED IND 240UH 115MA 7.8 OHM TH

FIXED IND 240UH 115MA 7.8 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1537-94JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537-94JTR-ND
Fixed Inductors 197-1537-94JTR-ND
240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial

240µH Unshielded Molded Inductor 115mA 7.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537-94JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details