API Delevan, Inc. Fixed Inductors 1537-66H

Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet
Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-66H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-66H-ND
Fixed Inductors 1537-66H-ND
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-66H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details