API Delevan, Inc. Fixed Inductors 1537-66G

Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet
Description
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-66G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-66G-ND
Fixed Inductors 1537-66G-ND
62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

62µH Unshielded Molded Inductor 180mA 3.15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-66G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details