API Delevan, Inc. Fixed Inductors 1537-54J

Description
36µH Unshielded Molded Inductor 202mA 2.5Ohm Max Axial
Request a Quote Datasheet
Description
36µH Unshielded Molded Inductor 202mA 2.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-54J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-54J-ND
Fixed Inductors 1537-54J-ND
36µH Unshielded Molded Inductor 202mA 2.5Ohm Max Axial

36µH Unshielded Molded Inductor 202mA 2.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-54J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details