API Delevan, Inc. Fixed Inductors 1537-44K

Description
22µH Unshielded Inductor 202mA 2.5Ohm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Inductor 202mA 2.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1094-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1094-1-ND
Fixed Inductors 1134-1094-1-ND
22µH Unshielded Inductor 202mA 2.5Ohm Max Axial

22µH Unshielded Inductor 202mA 2.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1094-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1094-2-ND
Fixed Inductors 1134-1094-2-ND
22µH Unshielded Inductor 202mA 2.5Ohm Max Axial

22µH Unshielded Inductor 202mA 2.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1094-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details