API Delevan, Inc. Fixed Inductors 1537-34G

Description
8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-34G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-34G-ND
Fixed Inductors 1537-34G-ND
8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial

8.2µH Unshielded Molded Inductor 410mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-34G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers