API Delevan, Inc. Fixed Inductors 1537-32K

Description
FIXED IND 6.8UH 450MA 500 MOHM
Request a Quote Datasheet
Description
FIXED IND 6.8UH 450MA 500 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537-32KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537-32KCT-ND
Fixed Inductors 197-1537-32KCT-ND
FIXED IND 6.8UH 450MA 500 MOHM

FIXED IND 6.8UH 450MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1537-32KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537-32KTR-ND
Fixed Inductors 197-1537-32KTR-ND
6.8µH Unshielded Molded Inductor 450mA 500mOhm Max Axial

6.8µH Unshielded Molded Inductor 450mA 500mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537-32KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers