API Delevan, Inc. Fixed Inductors 1537-26F

Description
3.9µH Unshielded Molded Inductor 310mA 2.3Ohm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Molded Inductor 310mA 2.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-26F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-26F-ND
Fixed Inductors 1537-26F-ND
3.9µH Unshielded Molded Inductor 310mA 2.3Ohm Max Axial

3.9µH Unshielded Molded Inductor 310mA 2.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-26F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details