API Delevan, Inc. Fixed Inductors 1537-24K

Description
FIXED IND 3.3UH 335MA 2 OHM TH
Request a Quote Datasheet
Description
FIXED IND 3.3UH 335MA 2 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1537-24KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537-24KCT-ND
Fixed Inductors 197-1537-24KCT-ND
FIXED IND 3.3UH 335MA 2 OHM TH

FIXED IND 3.3UH 335MA 2 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1537-24KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1537-24KTR-ND
Fixed Inductors 197-1537-24KTR-ND
3.3µH Unshielded Molded Inductor 335mA 2Ohm Max Axial

3.3µH Unshielded Molded Inductor 335mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1537-24KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers