API Delevan, Inc. Fixed Inductors 1537-10H

Description
820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial
Request a Quote Datasheet
Description
820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-10H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-10H-ND
Fixed Inductors 1537-10H-ND
820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial

820nH Unshielded Molded Inductor 1.02A 220mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-10H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details