API Delevan, Inc. Fixed Inductors 1537-06F

Description
470nH Unshielded Molded Inductor 1.37A 120mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 1.37A 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-06F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-06F-ND
Fixed Inductors 1537-06F-ND
470nH Unshielded Molded Inductor 1.37A 120mOhm Max Axial

470nH Unshielded Molded Inductor 1.37A 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-06F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Leaded Inductors - 1048445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers