API Delevan, Inc. Fixed Inductors 1537-00F

Description
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial
Request a Quote Datasheet
Description
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537-00F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537-00F-ND
Fixed Inductors 1537-00F-ND
150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial

150nH Unshielded Molded Inductor 2.74A 30mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537-00F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers