API Delevan, Inc. Fixed Inductors 1331R-681H

Description
680nH Shielded Inductor 430mA 240mOhm Max 2-SMD
Request a Quote Datasheet
Description
680nH Shielded Inductor 430mA 240mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-681H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-681H-ND
Fixed Inductors 1331R-681H-ND
680nH Shielded Inductor 430mA 240mOhm Max 2-SMD

680nH Shielded Inductor 430mA 240mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-681H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details