API Delevan, Inc. Fixed Inductors 1331R-331K

Description
330nH Shielded Inductor 495mA 180mOhm Max 2-SMD
Request a Quote Datasheet
Description
330nH Shielded Inductor 495mA 180mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-331K-ND
Fixed Inductors 1331R-331K-ND
330nH Shielded Inductor 495mA 180mOhm Max 2-SMD

330nH Shielded Inductor 495mA 180mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-331K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details