API Delevan, Inc. Fixed Inductors 1331R-271J

Description
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD
Request a Quote Datasheet
Description
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-271J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-271J-ND
Fixed Inductors 1331R-271J-ND
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD

270nH Shielded Inductor 530mA 160mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-271J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details