API Delevan, Inc. Fixed Inductors 1331R-181K

Description
180nH Shielded Inductor 585mA 130mOhm Max 2-SMD
Request a Quote Datasheet
Description
180nH Shielded Inductor 585mA 130mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-181K-ND
Fixed Inductors 1331R-181K-ND
180nH Shielded Inductor 585mA 130mOhm Max 2-SMD

180nH Shielded Inductor 585mA 130mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-181K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 2567667 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details