API Delevan, Inc. Fixed Inductors 1331R-152K

Description
1.5µH Shielded Inductor 228mA 860mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 228mA 860mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-152K-ND
Fixed Inductors 1331R-152K-ND
1.5µH Shielded Inductor 228mA 860mOhm Max 2-SMD

1.5µH Shielded Inductor 228mA 860mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-152K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36274532261R5MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers