API Delevan, Inc. Fixed Inductors 1331R-121H

Description
120nH Shielded Inductor 635mA 110mOhm Max 2-SMD
Request a Quote Datasheet
Description
120nH Shielded Inductor 635mA 110mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331R-121H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331R-121H-ND
Fixed Inductors 1331R-121H-ND
120nH Shielded Inductor 635mA 110mOhm Max 2-SMD

120nH Shielded Inductor 635mA 110mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331R-121H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 100uH 110mA Inductor and Choke - 71-3613C101K - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
View Details
4 suppliers
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
420MA 230MOHM Inductor and Choke - 71-0402CS-18NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers