API Delevan, Inc. Fixed Inductors 1331-682H

Description
6.8µH Shielded Inductor 118mA 3.2Ohm Max 2-SMD
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 118mA 3.2Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-682H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-682H-ND
Fixed Inductors 1331-682H-ND
6.8µH Shielded Inductor 118mA 3.2Ohm Max 2-SMD

6.8µH Shielded Inductor 118mA 3.2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-682H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers