API Delevan, Inc. Fixed Inductors 1331-563H

Description
56µH Shielded Inductor 64mA 11Ohm Max 2-SMD
Request a Quote Datasheet
Description
56µH Shielded Inductor 64mA 11Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-563H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-563H-ND
Fixed Inductors 1331-563H-ND
56µH Shielded Inductor 64mA 11Ohm Max 2-SMD

56µH Shielded Inductor 64mA 11Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-563H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details