API Delevan, Inc. Fixed Inductors 1331-473J

Description
47µH Shielded Inductor 69mA 9.3Ohm Max 2-SMD
Request a Quote Datasheet
Description
47µH Shielded Inductor 69mA 9.3Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-473J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-473J-ND
Fixed Inductors 1331-473J-ND
47µH Shielded Inductor 69mA 9.3Ohm Max 2-SMD

47µH Shielded Inductor 69mA 9.3Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-473J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details