API Delevan, Inc. Fixed Inductors 1331-271H

Description
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD
Request a Quote Datasheet
Description
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-271H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-271H-ND
Fixed Inductors 1331-271H-ND
270nH Shielded Inductor 530mA 160mOhm Max 2-SMD

270nH Shielded Inductor 530mA 160mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-271H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers