API Delevan, Inc. Fixed Inductors 1331-222H

Description
2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-222H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-222H-ND
Fixed Inductors 1331-222H-ND
2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD

2.2µH Shielded Inductor 202mA 1.1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-222H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers