API Delevan, Inc. Fixed Inductors 1331-183K

Description
18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-183K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-183K-ND
Fixed Inductors 1331-183K-ND
18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD

18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-183K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details