API Delevan, Inc. Fixed Inductors 1331-183J

Description
18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-183J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-183J-ND
Fixed Inductors 1331-183J-ND
18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD

18µH Shielded Inductor 108mA 3.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-183J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details