API Delevan, Inc. Fixed Inductors 1331-181K

Description
180nH Shielded Inductor 585mA 130mOhm Max 2-SMD
Request a Quote Datasheet
Description
180nH Shielded Inductor 585mA 130mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1331-181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1331-181K-ND
Fixed Inductors 1331-181K-ND
180nH Shielded Inductor 585mA 130mOhm Max 2-SMD

180nH Shielded Inductor 585mA 130mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1331-181K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers