API Delevan, Inc. Fixed Inductors 1330R-88K

Description
680µH Unshielded Inductor 30mA 60Ohm Max 2-SMD
Request a Quote Datasheet
Description
680µH Unshielded Inductor 30mA 60Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-88K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-88K-ND
Fixed Inductors 1330R-88K-ND
680µH Unshielded Inductor 30mA 60Ohm Max 2-SMD

680µH Unshielded Inductor 30mA 60Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-88K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details