API Delevan, Inc. Fixed Inductors 1330R-82J

Description
390µH Unshielded Inductor 40mA 35Ohm Max 2-SMD
Request a Quote Datasheet
Description
390µH Unshielded Inductor 40mA 35Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-82J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-82J-ND
Fixed Inductors 1330R-82J-ND
390µH Unshielded Inductor 40mA 35Ohm Max 2-SMD

390µH Unshielded Inductor 40mA 35Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-82J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details