API Delevan, Inc. Fixed Inductors 1330R-56J

Description
33µH Unshielded Inductor 130mA 3.4Ohm Max 2-SMD
Request a Quote Datasheet
Description
33µH Unshielded Inductor 130mA 3.4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-56J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-56J-ND
Fixed Inductors 1330R-56J-ND
33µH Unshielded Inductor 130mA 3.4Ohm Max 2-SMD

33µH Unshielded Inductor 130mA 3.4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-56J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details