API Delevan, Inc. Fixed Inductors 1330R-38J

Description
5.6µH Unshielded Inductor 195mA 1.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 195mA 1.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-38J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-38J-ND
Fixed Inductors 1330R-38J-ND
5.6µH Unshielded Inductor 195mA 1.8Ohm Max 2-SMD

5.6µH Unshielded Inductor 195mA 1.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-38J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details