API Delevan, Inc. Fixed Inductors 1330R-36J

Description
FIXED IND 4.7UH 239MA 1.2 OHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 239MA 1.2 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1330R-36JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-36JCT-ND
Fixed Inductors 197-1330R-36JCT-ND
FIXED IND 4.7UH 239MA 1.2 OHM

FIXED IND 4.7UH 239MA 1.2 OHM

Buy Now Datasheet
Fixed Inductors - 197-1330R-36JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-36JDKR-ND
Fixed Inductors 197-1330R-36JDKR-ND
FIXED IND 4.7UH 239MA 1.2 OHM

FIXED IND 4.7UH 239MA 1.2 OHM

Buy Now Datasheet
Fixed Inductors - 197-1330R-36JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-36JTR-ND
Fixed Inductors 197-1330R-36JTR-ND
4.7µH Unshielded Inductor 239mA 1.2Ohm Max 2-SMD

4.7µH Unshielded Inductor 239mA 1.2Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1330R-36JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details