API Delevan, Inc. Fixed Inductors 1330R-30F

Description
2.7µH Unshielded Inductor 355mA 550mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 355mA 550mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-30F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-30F-ND
Fixed Inductors 1330R-30F-ND
2.7µH Unshielded Inductor 355mA 550mOhm Max 2-SMD

2.7µH Unshielded Inductor 355mA 550mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-30F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details