API Delevan, Inc. Fixed Inductors 1330R-24J

Description
1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1330R-24JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-24JTR-ND
Fixed Inductors 197-1330R-24JTR-ND
1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD

1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-1330R-24JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-24JDKR-ND
Fixed Inductors 197-1330R-24JDKR-ND
FIXED IND 1.5UH 560MA 220 MOHM

FIXED IND 1.5UH 560MA 220 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1330R-24JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1330R-24JCT-ND
Fixed Inductors 197-1330R-24JCT-ND
FIXED IND 1.5UH 560MA 220 MOHM

FIXED IND 1.5UH 560MA 220 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1330R-24JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details