API Delevan, Inc. Fixed Inductors 1330R-24G

Description
1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-24G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-24G-ND
Fixed Inductors 1330R-24G-ND
1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD

1.5µH Unshielded Inductor 560mA 220mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-24G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details