API Delevan, Inc. Fixed Inductors 1330R-22F

Description
1.2µH Unshielded Inductor 620mA 180mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 620mA 180mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-22F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-22F-ND
Fixed Inductors 1330R-22F-ND
1.2µH Unshielded Inductor 620mA 180mOhm Max 2-SMD

1.2µH Unshielded Inductor 620mA 180mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-22F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details