API Delevan, Inc. Fixed Inductors 1330R-20G

Description
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD
Request a Quote Datasheet
Description
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-20G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-20G-ND
Fixed Inductors 1330R-20G-ND
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD

1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-20G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details