API Delevan, Inc. Fixed Inductors 1330R-20F

Description
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD
Request a Quote Datasheet
Description
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330R-20F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330R-20F-ND
Fixed Inductors 1330R-20F-ND
1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD

1µH Unshielded Inductor 390mA 1Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330R-20F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers