API Delevan, Inc. Fixed Inductors 1330-48K

Description
15µH Unshielded Inductor 157mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 157mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330-48K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330-48K-ND
Fixed Inductors 1330-48K-ND
15µH Unshielded Inductor 157mA 2.8Ohm Max Nonstandard

15µH Unshielded Inductor 157mA 2.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330-48K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2102SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details