API Delevan, Inc. Fixed Inductors 1330-08K

Description
330nH Unshielded Inductor 830mA 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Unshielded Inductor 830mA 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1330-08K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1330-08K-ND
Fixed Inductors 1330-08K-ND
330nH Unshielded Inductor 830mA 220mOhm Max Nonstandard

330nH Unshielded Inductor 830mA 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1330-08K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details