API Delevan, Inc. Fixed Inductors 1210R-821K

Description
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42073CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42073CT-ND
Fixed Inductors DN42073CT-ND
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42073TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42073TR-ND
Fixed Inductors DN42073TR-ND
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42073DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42073DKR-ND
Fixed Inductors DN42073DKR-ND
820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

820nH Unshielded Inductor 556mA 670mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42073CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers