API Delevan, Inc. Fixed Inductors 1210R-561H

Description
560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD
Request a Quote Datasheet
Description
560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-561H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-561H-ND
Fixed Inductors 1210R-561H-ND
560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD

560nH Unshielded Inductor 614mA 550mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-561H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details